"Reflective, Diffuse Optical Sensor 0.079"" ~ 1.181"" (2mm ~ 30mm) PNP - Dark-ON"
Bulgin SLDN3002CL Photoelectric Sensor
Photoelectric Sensors Dark on op PNP Out 30mm dist w Cbl term
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 708-SLDN3002CL-ND | 1874868 | SLDN3002CL |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors |
| Operating Temperature | 14 to 122 F (-10 to 50 C) | ||
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Visible |