Bulgin Components 5A Electronic Connector SA3348

Description
Male Pin Crimp Contact | 5A | 22-26AWG | Gold Plated Product overview: SA3348 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Male Pin Crimp Contact | 5A | 22-26AWG | Gold Plated Product overview: SA3348 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Electronic Connector
330-SA3348
5A Electronic Connector 330-SA3348
Male Pin Crimp Contact | 5A | 22-26AWG | Gold Plated Product overview: SA3348 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348 can be used for catalog matching and distributor lookup.

Male Pin Crimp Contact | 5A | 22-26AWG | Gold Plated Product overview: SA3348 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Contacts - 708-1089-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
708-1089-ND
Circular Connector Contacts 708-1089-ND
Pin Contact 22-26 AWG Size 2.5mm Crimp Gold

Pin Contact 22-26 AWG Size 2.5mm Crimp Gold

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 330-SA3348 708-1089-ND
Product Name 5A Electronic Connector Circular Connector Contacts
Gender Male / Plug
Termination Crimp
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details