Bulgin Components 5A 50V Electronic Connector SA3348/1

Description
Male Pin Connector Tool, Copper Alloy, Gold Plated, 5A, 50V Product overview: SA3348/1 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 50V, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348/1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Male Pin Connector Tool, Copper Alloy, Gold Plated, 5A, 50V Product overview: SA3348/1 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 50V, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348/1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 50V Electronic Connector
330-SA3348/1
5A 50V Electronic Connector 330-SA3348/1
Male Pin Connector Tool, Copper Alloy, Gold Plated, 5A, 50V Product overview: SA3348/1 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 50V, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348/1 can be used for catalog matching and distributor lookup.

Male Pin Connector Tool, Copper Alloy, Gold Plated, 5A, 50V Product overview: SA3348/1 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 50V, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3348/1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Contacts - 708-1094-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
708-1094-ND
Circular Connector Contacts 708-1094-ND
Pin Contact 22-26 AWG Size 2.5mm Solder Cup Gold

Pin Contact 22-26 AWG Size 2.5mm Solder Cup Gold

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 330-SA3348/1 708-1094-ND
Product Name 5A 50V Electronic Connector Circular Connector Contacts
Gender Male / Plug
Termination Solder
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - CC-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details