Bulgin Components Contacts, Crimp Socket, 4 & 8 Pole SA3347

Description
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Gold Plated Contacts Supplied In Packs of 10
Description
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Gold Plated Contacts Supplied In Packs of 10

Suppliers

Company
Product
Description
Supplier Links
Contacts, Crimp Socket, 4 & 8 Pole - 70098914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contacts, Crimp Socket, 4 & 8 Pole
70098914
Contacts, Crimp Socket, 4 & 8 Pole 70098914
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Gold Plated Contacts Supplied In Packs of 10

The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Gold Plated Contacts
  • Supplied In Packs of 10
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70098914
Product Name Contacts, Crimp Socket, 4 & 8 Pole
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers