Bulgin Components Circular Connector Contacts SA3347

Description
Socket Contact 22-26 AWG Size 2.5mm Crimp Gold
Request a Quote Datasheet
Description
Socket Contact 22-26 AWG Size 2.5mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 708-1088-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
708-1088-ND
Circular Connector Contacts 708-1088-ND
Socket Contact 22-26 AWG Size 2.5mm Crimp Gold

Socket Contact 22-26 AWG Size 2.5mm Crimp Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
330-SA3347
Electronic Connector 330-SA3347
Contact SKT Crimp ST Cable Mount 22-26AWG Bulk Product overview: SA3347 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3347 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-26AWG Bulk Product overview: SA3347 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SA3347 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 708-1088-ND 330-SA3347
Product Name Circular Connector Contacts Electronic Connector
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) ? to 26 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details