Bulgin Components Coaxial Connector (RF) Assemblies RFTNCAA4PFHF

Description
TNCA Connector Plug, Male Pin 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
TNCA Connector Plug, Male Pin 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 708-RFTNCAA4PFHF-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
708-RFTNCAA4PFHF-ND
Coaxial Connector (RF) Assemblies 708-RFTNCAA4PFHF-ND
TNCA Connector Plug, Male Pin 50Ohm Panel Mount Compression

TNCA Connector Plug, Male Pin 50Ohm Panel Mount Compression

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFTNCAA4PFHF-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 2469475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 0.250 GHz
View Details
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details