Bulgin Components Circular Cable Assemblies PXPTPU12FBF05ACL150PUR

Description
CIRC CBL 5POS PLUG TO WIRE 49.2'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 49.2'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 708-PXPTPU12FBF05ACL150PUR-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
708-PXPTPU12FBF05ACL150PUR-ND
Circular Cable Assemblies 708-PXPTPU12FBF05ACL150PUR-ND
CIRC CBL 5POS PLUG TO WIRE 49.2'

CIRC CBL 5POS PLUG TO WIRE 49.2'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 708-PXPTPU12FBF05ACL150PUR-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3300-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/413-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers