SPE 4000 to Free End 1m Cable 22 AWG
CBL SPE 4000-FREE END 22AWG 1M
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 148906 | 708-PXPSPE4034/1M/22-ND |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) |
| Application | LAN / Ethernet; Networking |