Bulgin Components Modular/Ethernet Cables (RJ45, RJ11) PXPSPE4030/1M/22

Description
CBL SPE 4000-IP20 T1 22AWG 1M
Request a Quote Datasheet
Description
CBL SPE 4000-IP20 T1 22AWG 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 708-PXPSPE4030/1M/22-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
708-PXPSPE4030/1M/22-ND
Modular/Ethernet Cables (RJ45, RJ11) 708-PXPSPE4030/1M/22-ND
CBL SPE 4000-IP20 T1 22AWG 1M

CBL SPE 4000-IP20 T1 22AWG 1M

Buy Now Datasheet
Ethernet Cable - 148895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
148895
Ethernet Cable 148895
SPE 4000 to IP20 1m Cable 22 AWG

SPE 4000 to IP20 1m Cable 22 AWG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 708-PXPSPE4030/1M/22-ND 148895
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
4 suppliers
Coaxial Cable - 1250262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details