Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
BULGIN COMPONENTS
PXPPNP12RAF04ACL030PVC -- SENSOR & ACTUATOR CABLES
Bulgin Components
Sensor & Actuator Cables
PXPPNP12RAF04ACL030PVC
Description
Bulgin PXPPNP12RAF04ACL030P VC
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bulgin PXPPNP12RAF04ACL030P VC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
2047917
Sensor & Actuator Cables
2047917
Bulgin PXPPNP12RAF04ACL030P VC
Bulgin PXPPNP12RAF04ACL030P
VC
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
2088057
Sensor & Actuator Cables
2088057
Bulgin PXPPNP12RAF04ACL030P VC
Bulgin PXPPNP12RAF04ACL030P
VC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2047917
Product Name
Sensor & Actuator Cables
Approvals
RoHS; No
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches
315086-01
Specs
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details
Linemaster Switch Corporation
Cordset
SF-536-P
Specs
Number of Conductors
3
View Details
2
suppliers
Interpower
North American 15Amp Cord Set w/ Angled C19 Connector
86221215
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
TE Connectivity
IEC Power Cords
822155-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Cord Length
23.62 inch (600 mm)
Rated Current
600 amps
View Details