Bulgin Components Modular/Ethernet Cables (RJ45, RJ11) PXP6097/5M00

Description
PLASTIC BODY OVERMOULD FLEX CONN
Request a Quote Datasheet
Description
PLASTIC BODY OVERMOULD FLEX CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 708-PXP6097/5M00-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
708-PXP6097/5M00-ND
Modular/Ethernet Cables (RJ45, RJ11) 708-PXP6097/5M00-ND
PLASTIC BODY OVERMOULD FLEX CONN

PLASTIC BODY OVERMOULD FLEX CONN

Buy Now Datasheet
Ethernet Cable - 664227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
664227
Ethernet Cable 664227
Bulgin PXP6097/5M00 Ethernet Cable

Bulgin PXP6097/5M00 Ethernet Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 708-PXP6097/5M00-ND 664227
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable
Cable Type Cat 6 Coaxial
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details