Cable Assembly USB A Female Receptacle to Rectangular 5 pos Plug 0.41' (125.0mm)
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7659804 | 708-1558-ND |
| Product Name | USB Cables | Between Series Adapter Cables |
| Application | Computer | |
| Product Type | USB | Serial; USB |
| Cable Length | 0.3281 ft (1 dm) | 0.4100 ft (1.25 dm) |