METAL BRASS - NICKEL PLATING M23
Bulgin PXMBNI23FPM19ASC
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 708-PXMBNI23FPM19ASC-ND | 1446920 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | Panel mount |
| Voltage Rating | 150 volts | 200 volts |
| Current Rating | 8.0 amps |