8 Position Circular Connector Receptacle, Male Pins Solder Cup
Bulgin PXMBNI12FIM08XSCPG9
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 708-2893-ND | 1766403 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Panel mount |
| Voltage Rating | 48 volts | 48 volts |
| Current Rating | 0.5 amps |