8 Position Circular Connector Plug, Female Sockets Solder Cup
Bulgin PXMBNI12FBF08ASCPG9
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 708-2169-ND | 1446829 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Panel mount |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 2.0 amps |