2 (Power) Position Circular Connector Receptacle, Male Pins Screw
Bulgin PXM7012/02P/ST Circular Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1839-ND | 8072731 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | Front mount |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 25.0 amps |