Bulgin Components Fiber Optic Cables PXF6052BAA

Description
Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 16.4' (5.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 16.4' (5.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 708-PXF6052BAA-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
708-PXF6052BAA-ND
Fiber Optic Cables 708-PXF6052BAA-ND
Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 16.4' (5.0m)

Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 16.4' (5.0m)

Buy Now Datasheet
Fibre Optic Cable - 1918006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1918006
Fibre Optic Cable 1918006
01 M, OM1 Multi Mode, Cabled, Rear panel

01 M, OM1 Multi Mode, Cabled, Rear panel

Supplier's Site
Fibre Optic Cable - 1918156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1918156
Fibre Optic Cable 1918156
01 M, OM1 Multi Mode, Cabled, Rear panel

01 M, OM1 Multi Mode, Cabled, Rear panel

Supplier's Site
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
PXF6052BAA
Fiber Optic Cable Assemblies PXF6052BAA
Fiber Optic Cable Assemblies Rear pnl mnt fiber conn 01M OM1

Fiber Optic Cable Assemblies Rear pnl mnt fiber conn 01M OM1

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number 708-PXF6052BAA-ND 1918006 PXF6052BAA
Product Name Fiber Optic Cables Fibre Optic Cable Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode Multimode
Core Size 62.5 to 125 µm (2.46 to 4.92 mils)
Connector Type LC LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details