Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 49.2' (15.0m)
Fiber Optic Cable Assemblies Flex fiber connector 15M OM1
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | 708-PXF6050BAC-ND | PXF6050BAC |
| Product Name | Fiber Optic Cables | Fiber Optic Cable Assemblies |
| Cable Type | Duplex | |
| Fiber Mode | Multimode | Multimode |
| Core Size | 62.5 to 125 µm (2.46 to 4.92 mils) | |
| Connector Type | LC | LC |