Cable Fiber Optic LC Duplex To LC Duplex 50/125 82.0' (25.0m)
Fibre Optic Cable Assemblies Flex fiber connector 25M OM3
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | 708-PXF6050AAD-ND | PXF6050AAD |
| Product Name | Fiber Optic Cables | Fibre Optic Cable Assemblies |
| Cable Type | Duplex | |
| Fiber Mode | Multimode | Multimode |
| Core Size | 50 to 125 µm (1.97 to 4.92 mils) | |
| Connector Type | LC | LC |