Bulgin Components Fiber Optic Cables PXF4055AAA

Description
Cable Fiber Optic LC To LC 16.4' (5.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC To LC 16.4' (5.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 708-2857-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
708-2857-ND
Fiber Optic Cables 708-2857-ND
Cable Fiber Optic LC To LC 16.4' (5.0m)

Cable Fiber Optic LC To LC 16.4' (5.0m)

Buy Now Datasheet
Fibre Optic Cable - 1768871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1768871
Fibre Optic Cable 1768871
Bulgin PXF4055AAA Fibre Optic Cable

Bulgin PXF4055AAA Fibre Optic Cable

Supplier's Site
Fibre Optic Cable - 1768817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1768817
Fibre Optic Cable 1768817
Bulgin PXF4055AAA Fibre Optic Cable

Bulgin PXF4055AAA Fibre Optic Cable

Supplier's Site
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
PXF4055AAA
Fiber Optic Cable Assemblies PXF4055AAA
Fiber Optic Cable Assemblies Flex to Flex fiber conn 5M OS1

Fiber Optic Cable Assemblies Flex to Flex fiber conn 5M OS1

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number 708-2857-ND 1768871 PXF4055AAA
Product Name Fiber Optic Cables Fibre Optic Cable Fiber Optic Cable Assemblies
Cable Type Simplex
Fiber Mode SingleMode SingleMode
Connector Type LC LC; Lc LC
Jacket Material Low Smoke Zero Halogen (LSZH)
Bending Radius 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details