Bulgin Components Fiber Optic Cables PXF4051CAB

Description
Cable Fiber Optic LC To LC 50/125 32.8' (10.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC To LC 50/125 32.8' (10.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 708-2885-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
708-2885-ND
Fiber Optic Cables 708-2885-ND
Cable Fiber Optic LC To LC 50/125 32.8' (10.0m)

Cable Fiber Optic LC To LC 50/125 32.8' (10.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fibre Optic Cable Assemblies
PXF4051CAB
Fibre Optic Cable Assemblies PXF4051CAB
Fibre Optic Cable Assemblies Flex inline to LC fiber conn 10M OM3

Fibre Optic Cable Assemblies Flex inline to LC fiber conn 10M OM3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 708-2885-ND PXF4051CAB
Product Name Fiber Optic Cables Fibre Optic Cable Assemblies
Cable Type Simplex
Fiber Mode Multimode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type LC LC
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details