4000 SERIES FIBRE FLEX-LC TYPE-S
Fiber Optic Cable Assemblies Flex to LC fiber conn 100M OS1
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | 708-PXF4050AAE-ND | PXF4050AAE |
| Product Name | Fiber Optic Cables | Fiber Optic Cable Assemblies |
| Cable Type | Simplex | |
| Fiber Mode | SingleMode | |
| Core Size | 9 to 125 µm (0.3543 to 4.92 mils) | |
| Connector Type | LC | LC |