Bulgin Components Circular Connector Assemblies PXA921/07/S

Description
7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1203-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1203-ND
Circular Connector Assemblies 708-1203-ND
7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 3947356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3947356
Industrial Circular Connectors 3947356
Bulgin PXA921/07/S Circular Connector

Bulgin PXA921/07/S Circular Connector

Supplier's Site
Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 32 A - 70099270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 32 A
70099270
Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 32 A 70099270
Screw Terminal, 32 A, 430 VAC⁄VDC, 146.0 mm (Max.) Length, In-Line Flex Cable Connectors A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529. Water and Dustproof to IP68, EN60529 Leading Ground Pin Scoop-Proof Contacts Easy Assembly, No Special Tooling Required Field Serviceable, Screw Termination Positive Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) In-Line Cable Connector Mates with PX0911/PXA911 Plug or Socket Versions

Screw Terminal, 32 A, 430 VAC⁄VDC, 146.0 mm (Max.) Length, In-Line Flex Cable Connectors
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.

  • Water and Dustproof to IP68, EN60529
  • Leading Ground Pin
  • Scoop-Proof Contacts
  • Easy Assembly, No Special Tooling Required
  • Field Serviceable, Screw Termination
  • Positive Locking Keyways, Cannot Be Mis-Mated
  • Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA)
  • In-Line Cable Connector
  • Mates with PX0911/PXA911
  • Plug or Socket Versions
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1203-ND 3947356 70099270
Product Name Circular Connector Assemblies Industrial Circular Connectors Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 32 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 430 volts 430 volts 430 volts
Current Rating 32.0 amps 32.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details