Bulgin Components Circular Connector Assemblies PXA911/07/P

Description
7 (6 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
7 (6 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1188-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1188-ND
Circular Connector Assemblies 708-1188-ND
7 (6 Power + PE) Position Circular Connector Plug, Male Pins Screw

7 (6 Power + PE) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 3947328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3947328
Industrial Circular Connectors 3947328
Bulgin PXA911/07/P Circular Connector

Bulgin PXA911/07/P Circular Connector

Supplier's Site
Connector; Plug; 7; 146 mm; 50 mm (Min.); 20 to 22 mm; 32 A; 430 V; -40 degC - 70099269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Plug; 7; 146 mm; 50 mm (Min.); 20 to 22 mm; 32 A; 430 V; -40 degC
70099269
Connector; Plug; 7; 146 mm; 50 mm (Min.); 20 to 22 mm; 32 A; 430 V; -40 degC 70099269
Flex Cable Connector, Plug⁄Socket Mating Type, 32 Amps, 600 V, 10 Milliohms (Max.) A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529. Water and Dustproof to IP68, EN60529 Leading Ground Pin Scoop-Proof Contacts Easy Assembly, No Special Tooling Required Field Serviceable, Screw Termination Positive Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Cable Connector Mates with Inline Cable or Panel Styles Positive, Fast-Acting Locking-Ring Plug or Socket Versions

Flex Cable Connector, Plug⁄Socket Mating Type, 32 Amps, 600 V, 10 Milliohms (Max.)
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.

  • Water and Dustproof to IP68, EN60529
  • Leading Ground Pin
  • Scoop-Proof Contacts
  • Easy Assembly, No Special Tooling Required
  • Field Serviceable, Screw Termination
  • Positive Locking Keyways, Cannot Be Mis-Mated
  • Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA)
  • Cable Connector
  • Mates with Inline Cable or Panel Styles
  • Positive, Fast-Acting Locking-Ring
  • Plug or Socket Versions
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1188-ND 3947328 70099269
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector; Plug; 7; 146 mm; 50 mm (Min.); 20 to 22 mm; 32 A; 430 V; -40 degC
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 430 volts 430 volts 430 volts
Current Rating 32.0 amps 32.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details