Bulgin Components Circular Connector Assemblies PX0941/07/S

Description
7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1223-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1223-ND
Circular Connector Assemblies 708-1223-ND
7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

7 (6 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 3947407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3947407
Industrial Circular Connectors 3947407
Bulgin PX0941/07/S Circular Connector

Bulgin PX0941/07/S Circular Connector

Supplier's Site
Connector; Socket; 7; Screw Terminal; 32 A; 430 VAC/VDC; 10 Milliohms (Max.) - 70099178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 7; Screw Terminal; 32 A; 430 VAC/VDC; 10 Milliohms (Max.)
70099178
Connector; Socket; 7; Screw Terminal; 32 A; 430 VAC/VDC; 10 Milliohms (Max.) 70099178
Screw Terminal, IP68 Protection, 900 Series Buccaneer® Flange Mounting Connector A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529. Water and Dustproof to IP68, EN60529 Leading Ground Pin Scoop-Proof Contacts Easy Assembly, No Special Tooling Required Field Serviceable, Screw Termination Positive Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Flange-Mounting Connector Supplied with Sealing Grommets for Panel-Fixing Screws High-Grade Sealing Gasket Mates with PX0911/PXA911 Can Be Used with PX0950

Screw Terminal, IP68 Protection, 900 Series Buccaneer® Flange Mounting Connector
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.

  • Water and Dustproof to IP68, EN60529
  • Leading Ground Pin
  • Scoop-Proof Contacts
  • Easy Assembly, No Special Tooling Required
  • Field Serviceable, Screw Termination
  • Positive Locking Keyways, Cannot Be Mis-Mated
  • Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA)
  • Flange-Mounting Connector
  • Supplied with Sealing Grommets for Panel-Fixing Screws
  • High-Grade Sealing Gasket
  • Mates with PX0911/PXA911
  • Can Be Used with PX0950
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1223-ND 3947407 70099178
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector; Socket; 7; Screw Terminal; 32 A; 430 VAC/VDC; 10 Milliohms (Max.)
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flange mount Flanged
Voltage Rating 430 volts 430 volts 430 volts
Current Rating 32.0 amps 32.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Industrial Circular Connectors - 466867 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details