2 (Power) Position Circular Connector Receptacle, Male Pins Screw
Bulgin PX0941/02/P Circular Connector
Screw Terminal, IP68 Protection, 900 Series Buccaneer® Flange Mounting Connector
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses.
Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1214-ND | 3444251 | 70099191 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connector; Plug; 2; Screw Terminal; 32 A/30 A (CSA); 600 VAC/VDC; -40 degC; IP6 |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flange mount | Flanged |
| Voltage Rating | 600 volts | 600 volts | 600 volts |
| Current Rating | 32.0 amps | 32.0 amps | |
| Gender | Male / Plug |