Bulgin Components Circular Connector Assemblies PX0921/03/P

Description
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1195-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1195-ND
Circular Connector Assemblies 708-1195-ND
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 3444087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3444087
Industrial Circular Connectors 3444087
Bulgin PX0921/03/P Circular Connector

Bulgin PX0921/03/P Circular Connector

Supplier's Site
Industrial Circular Connectors - 2048001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2048001
Industrial Circular Connectors 2048001
Bulgin PX0921/03/P Circular Connector

Bulgin PX0921/03/P Circular Connector

Supplier's Site
Industrial Circular Connectors - 2088144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2088144
Industrial Circular Connectors 2088144
Bulgin PX0921/03/P Circular Connector

Bulgin PX0921/03/P Circular Connector

Supplier's Site
Cable Connector, In-Line; 3; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 32/30 A - 70099174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 3; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 32/30 A
70099174
Cable Connector, In-Line; 3; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 32/30 A 70099174
Screw Terminal, 600 VAC⁄VDC, 10 Milliohms Contact Resistance, In-Line Flex Cable Connectors A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529. Water and Dustproof to IP68, EN60529 Leading Ground Pin Scoop-Proof Contacts Easy Assembly, No Special Tooling Required Field Serviceable, Screw Termination Positive Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) In-Line Cable Connector Mates with PX0911/PXA911 Plug or Socket Versions

Screw Terminal, 600 VAC⁄VDC, 10 Milliohms Contact Resistance, In-Line Flex Cable Connectors
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.

  • Water and Dustproof to IP68, EN60529
  • Leading Ground Pin
  • Scoop-Proof Contacts
  • Easy Assembly, No Special Tooling Required
  • Field Serviceable, Screw Termination
  • Positive Locking Keyways, Cannot Be Mis-Mated
  • Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA)
  • In-Line Cable Connector
  • Mates with PX0911/PXA911
  • Plug or Socket Versions
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1195-ND 3444087 2048001 2088144 70099174
Product Name Circular Connector Assemblies Industrial Circular Connectors Industrial Circular Connectors Industrial Circular Connectors Cable Connector, In-Line; 3; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 32/30 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Cable mount
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 32.0 amps 32.0 amps
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22009-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details