Bulgin Components Industrial Circular Connectors PX0921/02/S

Description
Bulgin PX0921/02/S Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0921/02/S Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 3444116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3444116
Industrial Circular Connectors 3444116
Bulgin PX0921/02/S Circular Connector

Bulgin PX0921/02/S Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1199-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1199-ND
Circular Connector Assemblies 708-1199-ND
2 (Power) Position Circular Connector Receptacle, Female Sockets Screw

2 (Power) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Cable Connector, In-Line; 2; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 600 - 70099179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 2; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 600
70099179
Cable Connector, In-Line; 2; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 600 70099179
Screw Terminal, 600 VAC⁄VDC, 10 Milliohms Contact Resistance, In-Line Flex Cable Connectors A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529. Water and Dustproof to IP68, EN60529 Leading Ground Pin Scoop-Proof Contacts Easy Assembly, No Special Tooling Required Field Serviceable, Screw Termination Positive Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) In-Line Cable Connector Mates with PX0911/PXA911 Plug or Socket Versions

Screw Terminal, 600 VAC⁄VDC, 10 Milliohms Contact Resistance, In-Line Flex Cable Connectors
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.

  • Water and Dustproof to IP68, EN60529
  • Leading Ground Pin
  • Scoop-Proof Contacts
  • Easy Assembly, No Special Tooling Required
  • Field Serviceable, Screw Termination
  • Positive Locking Keyways, Cannot Be Mis-Mated
  • Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA)
  • In-Line Cable Connector
  • Mates with PX0911/PXA911
  • Plug or Socket Versions
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3444116 708-1199-ND 70099179
Product Name Industrial Circular Connectors Circular Connector Assemblies Cable Connector, In-Line; 2; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 600
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Screw Screw
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Shunts, Jumpers - 36-1430-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details