Bulgin Components Circular Connector Assemblies PX0911/05/S

Description
5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1192-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1192-ND
Circular Connector Assemblies 708-1192-ND
5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw

5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 3444065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3444065
Industrial Circular Connectors 3444065
Bulgin PX0911/05/S Circular Connector

Bulgin PX0911/05/S Circular Connector

Supplier's Site
Connector; Socket; 5; 127 mm; 50 mm (Min.); 13 to 15 mm; 32 A; 600 V; -40 degC - 70099172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 5; 127 mm; 50 mm (Min.); 13 to 15 mm; 32 A; 600 V; -40 degC
70099172
Connector; Socket; 5; 127 mm; 50 mm (Min.); 13 to 15 mm; 32 A; 600 V; -40 degC 70099172
Flex Cable Connector, Plug⁄Socket Mating Type, 32 Amps, 600 V, 10 Milliohms (Max.) A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529. Water and Dustproof to IP68, EN60529 Leading Ground Pin Scoop-Proof Contacts Easy Assembly, No Special Tooling Required Field Serviceable, Screw Termination Positive Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Cable Connector Mates with Inline Cable or Panel Styles Positive, Fast-Acting Locking-Ring Plug or Socket Versions

Flex Cable Connector, Plug⁄Socket Mating Type, 32 Amps, 600 V, 10 Milliohms (Max.)
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.

  • Water and Dustproof to IP68, EN60529
  • Leading Ground Pin
  • Scoop-Proof Contacts
  • Easy Assembly, No Special Tooling Required
  • Field Serviceable, Screw Termination
  • Positive Locking Keyways, Cannot Be Mis-Mated
  • Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA)
  • Cable Connector
  • Mates with Inline Cable or Panel Styles
  • Positive, Fast-Acting Locking-Ring
  • Plug or Socket Versions
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1192-ND 3444065 70099172
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector; Socket; 5; 127 mm; 50 mm (Min.); 13 to 15 mm; 32 A; 600 V; -40 degC
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 32.0 amps 32.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers