Bulgin Components Between Series Adapter Cables PX0843/B

Description
Cable Assembly Rectangular 05 pos Plug to USB B Male Plug 0.49' (150.0mm)
Request a Quote Datasheet
Description
Cable Assembly Rectangular 05 pos Plug to USB B Male Plug 0.49' (150.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 708-1023-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
708-1023-ND
Between Series Adapter Cables 708-1023-ND
Cable Assembly Rectangular 05 pos Plug to USB B Male Plug 0.49' (150.0mm)

Cable Assembly Rectangular 05 pos Plug to USB B Male Plug 0.49' (150.0mm)

Buy Now Datasheet
USB Cables - 6120762 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
6120762
USB Cables 6120762
Bulgin PX0843/B USB Cable

Bulgin PX0843/B USB Cable

Supplier's Site
USB Buccaneer Front Panel Mount Connector IP68 Type B - 70099036 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB Buccaneer Front Panel Mount Connector IP68 Type B
70099036
USB Buccaneer Front Panel Mount Connector IP68 Type B 70099036
Features: Single-Hole Fixing Opposite Connector at Rear of Adapter Mounting Hole Dia.: 27.5 mm (Plus Keyway) Mates with USB ‘A’ to USB ‘B’ Cables Listed Above

Features:

  • Single-Hole Fixing
  • Opposite Connector at Rear of Adapter
  • Mounting Hole Dia.: 27.5 mm (Plus Keyway)
  • Mates with USB ‘A’ to USB ‘B’ Cables Listed Above
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 708-1023-ND 6120762 70099036
Product Name Between Series Adapter Cables USB Cables USB Buccaneer Front Panel Mount Connector IP68 Type B
Product Type Serial; USB USB Serial; USB
Cable Length 0.4900 ft (1.49 dm) 0.4921 ft (1.5 dm)
Connector Type USBB USBB; 5 way crimp socket USBB; 5-Way Crimp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details