Bulgin Components USB Cables PX0841/AB/3M00

Description
Bulgin PX0841/AB/3M00 USB Cable
Request a Quote Datasheet
Description
Bulgin PX0841/AB/3M00 USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 8418746 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
8418746
USB Cables 8418746
Bulgin PX0841/AB/3M00 USB Cable

Bulgin PX0841/AB/3M00 USB Cable

Supplier's Site
USB Cables - 708-1018-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
708-1018-ND
USB Cables 708-1018-ND
USB 2.0 Cable A Male to B Male (Circular Coupling) 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to B Male (Circular Coupling) 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable, USB; 1.5 to 480; 4; Double Ended; 3 m; 38.1 mm; PCBs - 70098940 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, USB; 1.5 to 480; 4; Double Ended; 3 m; 38.1 mm; PCBs
70098940
Cable, USB; 1.5 to 480; 4; Double Ended; 3 m; 38.1 mm; PCBs 70098940
Features: Single Ended Sealed Cable Versions Double Ended Sealed Cable Versions PVC Black Cable Jacket

Features:

  • Single Ended Sealed Cable Versions
  • Double Ended Sealed Cable Versions
  • PVC Black Cable Jacket
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8418746 708-1018-ND 70098940
Product Name USB Cables USB Cables Cable, USB; 1.5 to 480; 4; Double Ended; 3 m; 38.1 mm; PCBs
Application Computer
Product Type USB Serial; USB Serial; USB
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type USBA; USBB; Male usb a USBA; USBB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details