Bulgin Components USB Cables PX0841/AB/2M00

Description
USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 708-1017-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
708-1017-ND
USB Cables 708-1017-ND
USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded

Buy Now Datasheet
USB Cables - 8418737 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
8418737
USB Cables 8418737
Bulgin PX0841/AB/2M00 USB Cable

Bulgin PX0841/AB/2M00 USB Cable

Supplier's Site
Connector, USB Buccaneer, Sealed A and B Types, 2M - 70098939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, USB Buccaneer, Sealed A and B Types, 2M
70098939
Connector, USB Buccaneer, Sealed A and B Types, 2M 70098939
Features: Single Ended Sealed Cable Versions Double Ended Sealed Cable Versions PVC Black Cable Jacket

Features:

  • Single Ended Sealed Cable Versions
  • Double Ended Sealed Cable Versions
  • PVC Black Cable Jacket
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 708-1017-ND 8418737 70098939
Product Name USB Cables USB Cables Connector, USB Buccaneer, Sealed A and B Types, 2M
Product Type Serial; USB USB Serial; USB
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (20 dm)
Application Computer
Connector Type USBA; USBB; Male usb a USBA; USBB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details