USB 2.0 Cable A Male to B Male (Circular Coupling) 16.40' (5.00m) Shielded
USB Buccaneer® Circular Connectors, 1.5 Mbs to 480 Mbs Speed
The USB Buccaneer is designed to conform to the latest USB version 2 specification and provide an environmental seal to IP68. The connector is suitable for industrial or hostile environments where a high speed computer interface is required.
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2423555 | 708-1016-ND | 70098938 |
| Product Name | USB Cables | USB Cables | Cable Assembly; USB-Type B to USB-Type A; IP68; 5 m; 38.1 mm |
| Application | Computer | ||
| Product Type | USB | Serial; USB | Serial; USB |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) |