Bulgin Components USB Cables PX0840/A/3M00

Description
Bulgin PX0840/A/3M00 USB Cable
Request a Quote Datasheet
Description
Bulgin PX0840/A/3M00 USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 8418730 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
8418730
USB Cables 8418730
Bulgin PX0840/A/3M00 USB Cable

Bulgin PX0840/A/3M00 USB Cable

Supplier's Site
USB Cables - 708-1012-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
708-1012-ND
USB Cables 708-1012-ND
USB 2.0 Cable A Male to B Male (Circular Coupling) 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to B Male (Circular Coupling) 9.84' (3.00m) Shielded

Buy Now Datasheet
Connector, Circular; 1.5 Mbs to 480 Mbs; 4; Dust and Waterproof; 3 m; 38.1 mm - 70098934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Circular; 1.5 Mbs to 480 Mbs; 4; Dust and Waterproof; 3 m; 38.1 mm
70098934
Connector, Circular; 1.5 Mbs to 480 Mbs; 4; Dust and Waterproof; 3 m; 38.1 mm 70098934
Features: Single Ended Sealed Cable Versions Double Ended Sealed Cable Versions PVC Black Cable Jacket

Features:

  • Single Ended Sealed Cable Versions
  • Double Ended Sealed Cable Versions
  • PVC Black Cable Jacket
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8418730 708-1012-ND 70098934
Product Name USB Cables USB Cables Connector, Circular; 1.5 Mbs to 480 Mbs; 4; Dust and Waterproof; 3 m; 38.1 mm
Application Computer
Product Type USB Serial; USB Serial; USB
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type USBA; USBB; Male usb a USBA; USBB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details