Bulgin Components Ethernet Cable PX0838/5M00

Description
Bulgin PX0838/5M00 Ethernet Cable
Request a Quote Datasheet
Description
Bulgin PX0838/5M00 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 2423550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2423550
Ethernet Cable 2423550
Bulgin PX0838/5M00 Ethernet Cable

Bulgin PX0838/5M00 Ethernet Cable

Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - 708-1008-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
708-1008-ND
Modular/Ethernet Cables (RJ45, RJ11) 708-1008-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded

Buy Now Datasheet
Connector; Double Ended; S-FTP; HD-PE; 5 m; 38.1 mm; -25 to degC; IP68 - 70098953 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Double Ended; S-FTP; HD-PE; 5 m; 38.1 mm; -25 to degC; IP68
70098953
Connector; Double Ended; S-FTP; HD-PE; 5 m; 38.1 mm; -25 to degC; IP68 70098953
Features: PUR Cable Jackets S-FTP Cable Construction Wiring Configuration to 568-B Mates with PX0833

Features:

  • PUR Cable Jackets
  • S-FTP Cable Construction
  • Wiring Configuration to 568-B
  • Mates with PX0833
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2423550 708-1008-ND 70098953
Product Name Ethernet Cable Modular/Ethernet Cables (RJ45, RJ11) Connector; Double Ended; S-FTP; HD-PE; 5 m; 38.1 mm; -25 to degC; IP68
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details