Bulgin Components Industrial Circular Connectors PX0822/P

Description
Bulgin PX0822/P Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0822/P Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1849373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1849373
Industrial Circular Connectors 1849373
Bulgin PX0822/P Circular Connector

Bulgin PX0822/P Circular Connector

Supplier's Site
Circular Connector Housings - 708-1130-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1130-ND
Circular Connector Housings 708-1130-ND
25 (Power) Position Circular Connector Receptacle Housing Panel Mount

25 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connector; Pin; 25; Crimp/Solder; IP68;UL Listed, CSA Certified, VDE Approved - 70099237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; 25; Crimp/Solder; IP68;UL Listed, CSA Certified, VDE Approved
70099237
Connector; Pin; 25; Crimp/Solder; IP68;UL Listed, CSA Certified, VDE Approved 70099237
Panel Mounting Connector, Pin Mating The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Single Nut Fixing Mates with Cable Connector

Panel Mounting Connector, Pin Mating
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Single Nut Fixing
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1849373 708-1130-ND 70099237
Product Name Industrial Circular Connectors Circular Connector Housings Connector; Pin; 25; Crimp/Solder; IP68;UL Listed, CSA Certified, VDE Approved
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details