Bulgin Components Industrial Circular Connectors PX0820/S

Description
Bulgin PX0820/S Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0820/S Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1849339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1849339
Industrial Circular Connectors 1849339
Bulgin PX0820/S Circular Connector

Bulgin PX0820/S Circular Connector

Supplier's Site
Circular Connector Housings - 708-1122-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1122-ND
Circular Connector Housings 708-1122-ND
25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Connector, Standard Buccaneer ; Socket;25; 69.0 mm; 38.1 mm; 3.5 to 9 mm; 1 A - 70099216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Standard Buccaneer ; Socket;25; 69.0 mm; 38.1 mm; 3.5 to 9 mm; 1 A
70099216
Connector, Standard Buccaneer ; Socket;25; 69.0 mm; 38.1 mm; 3.5 to 9 mm; 1 A 70099216
Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with In-Line or Panel-Mounting Version

Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with In-Line or Panel-Mounting Version
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1849339 708-1122-ND 70099216
Product Name Industrial Circular Connectors Circular Connector Housings Connector, Standard Buccaneer ; Socket;25; 69.0 mm; 38.1 mm; 3.5 to 9 mm; 1 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products