Bulgin Components Industrial Circular Connectors PX0805

Description
Bulgin PX0805 Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0805 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 531863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
531863
Industrial Circular Connectors 531863
Bulgin PX0805 Circular Connector

Bulgin PX0805 Circular Connector

Supplier's Site
Circular Connector Housings - 708-1242-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1242-ND
Circular Connector Housings 708-1242-ND
Position Circular Connector Insert Shell Panel Mount

Position Circular Connector Insert Shell Panel Mount

Buy Now Datasheet
Connector; Flux In-Line; Screw; lt 5; -20 to degC; Copper Alloy; Gold; UL94V-0 - 70098992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Flux In-Line; Screw; lt 5; -20 to degC; Copper Alloy; Gold; UL94V-0
70098992
Connector; Flux In-Line; Screw; lt 5; -20 to degC; Copper Alloy; Gold; UL94V-0 70098992
Mini Sealed connector, Flux In-Line Mating, 250 VAC Voltage Rating Chassis mounting Single nut fixing Sealed to IP68 When Mated Overall Diameter — 26 mm Cable Connector Body Mates with Either In-Line, Panel Bodies Bodies and Contact Carrier Inserts Supplied Separately Sealing Caps Available to Maintain IP68 Rating of Unmated Connectors Cable Acceptance: 5-7 mm, 3.5-9 mm with Alternative Glands UL Approval Cable Connector Plug or Socket Versions Mates with In-Line or Panel-Mounting Versions

Mini Sealed connector, Flux In-Line Mating, 250 VAC Voltage Rating

  • Chassis mounting
  • Single nut fixing
  • Sealed to IP68 When Mated
  • Overall Diameter — 26 mm
  • Cable Connector Body Mates with Either In-Line, Panel Bodies
  • Bodies and Contact Carrier Inserts Supplied Separately
  • Sealing Caps Available to Maintain IP68 Rating of Unmated Connectors
  • Cable Acceptance: 5-7 mm, 3.5-9 mm with Alternative Glands
  • UL Approval
  • Cable Connector
  • Plug or Socket Versions
  • Mates with In-Line or Panel-Mounting Versions
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 531863 708-1242-ND 70098992
Product Name Industrial Circular Connectors Circular Connector Housings Connector; Flux In-Line; Screw; lt 5; -20 to degC; Copper Alloy; Gold; UL94V-0
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Screw down, solder Crimp/Solder
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - 1124-1230-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details