Position Circular Connector Insert Shell Panel Mount, Right Angle
Bulgin PX0803 Circular Connector
Mini Sealed connector, Flux In-Line Mating, 250 VAC Voltage Rating
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1241-ND | 8418806 | 70098991 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Connector; Flux In-Line; Screw; lt 5; -20 to degC; Copper Alloy; Gold; UL94V-0 |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Geometry | Right Angle | Right Angle; Right angle | Right Angle |
| Mounting | Panel Mount, Right Angle | Panel mount | Flanged |
| Gender | Male / Plug; Female / Jack | ||
| Termination | Screw | Crimp/Solder |