Mains Power Connector, 5A, 380VAC, Male, Screw Terminal Product overview: PX0800 from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-PX0800 can be used for catalog matching and distributor lookup.
Bulgin PX0800 Circular Connector
Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell, Coupling Nut
Contact, Crimp Termination Socket
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320-PX0800 | 531510 | 708-1238-ND | 70098867 |
| Product Name | 5A Electronic Connector | Industrial Circular Connectors | Circular Connector Housings | Circular Cable Connector; 3.5 to 9 mm; UL Listed |
| Termination | Screw | Solder | Crimp/Solder | |
| Voltage Rating | 380 volts | 380 volts | ||
| Current Rating | 5.0 amps | 5.0 amps | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack |