Bulgin Components Circular Connector Housings PX0796/S

Description
12 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
12 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 708-1137-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1137-ND
Circular Connector Housings 708-1137-ND
12 (Power) Position Circular Connector Receptacle Housing Panel Mount

12 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular Connectors - 4944639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4944639
Industrial Circular Connectors 4944639
Bulgin PX0796/S Circular Connector

Bulgin PX0796/S Circular Connector

Supplier's Site
Connector, Circular IP68; 12; Crimp/Solder; 5 A; 50 VAC/VDC; lt 5 Milliohms - 70098990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Circular IP68; 12; Crimp/Solder; 5 A; 50 VAC/VDC; lt 5 Milliohms
70098990
Connector, Circular IP68; 12; Crimp/Solder; 5 A; 50 VAC/VDC; lt 5 Milliohms 70098990
Flex Cable Connector, 12 Poles, 5 A Current Rating The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Single Nut Fixing Mates with Cable Connector

Flex Cable Connector, 12 Poles, 5 A Current Rating
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Single Nut Fixing
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1137-ND 4944639 70098990
Product Name Circular Connector Housings Industrial Circular Connectors Connector, Circular IP68; 12; Crimp/Solder; 5 A; 50 VAC/VDC; lt 5 Milliohms
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - EEG.1K.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details