Bulgin Components Barrier Blocks PX0777

Description
3 Circuit Eurostyle Terminal Strip Connector,
Request a Quote Datasheet
Description
3 Circuit Eurostyle Terminal Strip Connector,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - 708-1177-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
708-1177-ND
Barrier Blocks 708-1177-ND
3 Circuit Eurostyle Terminal Strip Connector,

3 Circuit Eurostyle Terminal Strip Connector,

Buy Now Datasheet
Mains Inline Connectors - 454968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mains Inline Connectors
454968
Mains Inline Connectors 454968
Bulgin PX0777 Main In-Line Connector

Bulgin PX0777 Main In-Line Connector

Supplier's Site
Connector, Cable Joiner, In-Line, CableAcceptance: 6-8mm - 70098864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable Joiner, In-Line, CableAcceptance: 6-8mm
70098864
Connector, Cable Joiner, In-Line, CableAcceptance: 6-8mm 70098864
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use 14 AWG (2.5 mm 2 ) Maximum Wire Size

The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • 14 AWG (2.5 mm 2 ) Maximum Wire Size
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1177-ND 454968 70098864
Product Name Barrier Blocks Mains Inline Connectors Connector, Cable Joiner, In-Line, CableAcceptance: 6-8mm
Mounting Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details