Bulgin Components Circular Connector Assemblies PX0769/S

Description
9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1146-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1146-ND
Circular Connector Assemblies 708-1146-ND
9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular Connectors - 1473055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1473055
Industrial Circular Connectors 1473055
Bulgin PX0769/S Circular Connector

Bulgin PX0769/S Circular Connector

Supplier's Site
Connector; Socket; 9; Supplied Loose; Screw Terminal; 5 A; 150 VAC/VDC; -20 de - 70099253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 9; Supplied Loose; Screw Terminal; 5 A; 150 VAC/VDC; -20 de
70099253
Connector; Socket; 9; Supplied Loose; Screw Terminal; 5 A; 150 VAC/VDC; -20 de 70099253
10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Low-Profile Flange Mounting Mates with Cable Connector

10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Low-Profile Flange Mounting
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1146-ND 1473055 70099253
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector; Socket; 9; Supplied Loose; Screw Terminal; 5 A; 150 VAC/VDC; -20 de
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flange mount Flanged
Voltage Rating 150 volts 150 volts 150 volts
Current Rating 5.0 amps 5.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Connectors - 1320 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details