Bulgin Components Circular Connector Assemblies PX0769/P

Description
9 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
9 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1142-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1142-ND
Circular Connector Assemblies 708-1142-ND
9 (Power) Position Circular Connector Receptacle, Male Pins Crimp

9 (Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connector; Pin; 9; Supplied Fitted; Crimp; 5 A; 150 VAC/VDC; 10 Megohms (Max.) - 70099249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; 9; Supplied Fitted; Crimp; 5 A; 150 VAC/VDC; 10 Megohms (Max.)
70099249
Connector; Pin; 9; Supplied Fitted; Crimp; 5 A; 150 VAC/VDC; 10 Megohms (Max.) 70099249
10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Low-Profile Flange Mounting Mates with Cable Connector

10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Low-Profile Flange Mounting
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 708-1142-ND 70099249
Product Name Circular Connector Assemblies Connector; Pin; 9; Supplied Fitted; Crimp; 5 A; 150 VAC/VDC; 10 Megohms (Max.)
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Voltage Rating 150 volts 150 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details