Bulgin Components Circular Connector Assemblies PX0765/P

Description
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1140-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1140-ND
Circular Connector Assemblies 708-1140-ND
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 1472989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1472989
Industrial Circular Connectors 1472989
Bulgin PX0765/P Circular Connector

Bulgin PX0765/P Circular Connector

Supplier's Site
Connector; Pin; 3; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC - 70099247 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; 3; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC
70099247
Connector; Pin; 3; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC 70099247
10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Low-Profile Flange Mounting Mates with Cable Connector

10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Low-Profile Flange Mounting
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1140-ND 1472989 70099247
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector; Pin; 3; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flange mount Flanged
Voltage Rating 277 volts 250 volts 250 volts
Current Rating 12.0 amps 10.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details