Bulgin Components Industrial Circular Connectors PX0764/P

Description
Bulgin PX0764/P Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0764/P Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1472973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1472973
Industrial Circular Connectors 1472973
Bulgin PX0764/P Circular Connector

Bulgin PX0764/P Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1139-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1139-ND
Circular Connector Assemblies 708-1139-ND
2 (Power) Position Circular Connector Receptacle, Male Pins Screw

2 (Power) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Connector; Pin; 2; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC - 70099246 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; 2; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC
70099246
Connector; Pin; 2; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC 70099246
10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Low-Profile Flange Mounting Mates with Cable Connector

10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Low-Profile Flange Mounting
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1472973 708-1139-ND 70099246
Product Name Industrial Circular Connectors Circular Connector Assemblies Connector; Pin; 2; Supplied Fitted; Screw Terminal; 10 A; 250 VAC/VDC; -20 degC
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Screw Screw
Mounting Flange mount Panel Mount Flanged
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details