Bulgin Components Industrial Circular Connectors PX0758/S

Description
Bulgin PX0758/S Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0758/S Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8418991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8418991
Industrial Circular Connectors 8418991
Bulgin PX0758/S Circular Connector

Bulgin PX0758/S Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1926-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1926-ND
Circular Connector Assemblies 708-1926-ND
6 (Power) Position Circular Connector Receptacle, Female Sockets Screw

6 (Power) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Connector; Socket; 6; Supplied Fitted; 43.0 mm; 44.5 mm; Screw Terminal; 3 A - 70099256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 6; Supplied Fitted; 43.0 mm; 44.5 mm; Screw Terminal; 3 A
70099256
Connector; Socket; 6; Supplied Fitted; 43.0 mm; 44.5 mm; Screw Terminal; 3 A 70099256
Bulkhead Flange Mounting Connector, Socket Mating Type The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with Cable Connector

Bulkhead Flange Mounting Connector, Socket Mating Type
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8418991 708-1926-ND 70099256
Product Name Industrial Circular Connectors Circular Connector Assemblies Connector; Socket; 6; Supplied Fitted; 43.0 mm; 44.5 mm; Screw Terminal; 3 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Termination Screw Screw
Mounting Flange mount Panel Mount Flanged
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details