Bulgin Components Industrial Circular Connectors PX0749/S

Description
Bulgin PX0749/S Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0749/S Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2935885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2935885
Industrial Circular Connectors 2935885
Bulgin PX0749/S Circular Connector

Bulgin PX0749/S Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1158-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1158-ND
Circular Connector Assemblies 708-1158-ND
4 (Power) Position Circular Connector Receptacle, Female Sockets Screw

4 (Power) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Cable Connector, In-Line; 4; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 6 A - 70099226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 4; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 6 A
70099226
Cable Connector, In-Line; 4; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 6 A 70099226
Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with Cable Connector

Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2935885 708-1158-ND 70099226
Product Name Industrial Circular Connectors Circular Connector Assemblies Cable Connector, In-Line; 4; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 6 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Screw Screw
Mounting In-line Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2415 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details