Bulgin Components Circular Connector Assemblies PX0746/S

Description
7 (Power) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
7 (Power) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1160-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1160-ND
Circular Connector Assemblies 708-1160-ND
7 (Power) Position Circular Connector Receptacle, Female Sockets Screw

7 (Power) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 2755409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2755409
Industrial Circular Connectors 2755409
Bulgin PX0746/S Circular Connector

Bulgin PX0746/S Circular Connector

Supplier's Site
Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 3 A - 70099228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 3 A
70099228
Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 3 A 70099228
Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with Cable Connector

Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1160-ND 2755409 70099228
Product Name Circular Connector Assemblies Industrial Circular Connectors Cable Connector, In-Line; 7; Socket; 6 to 8 mm Dia; In-Line Flex; Screw; 3 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) In-line
Voltage Rating 277 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details