Bulgin Components Circular Connector Assemblies PX0744/P

Description
7 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
7 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1127-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1127-ND
Circular Connector Assemblies 708-1127-ND
7 (Power) Position Circular Connector Receptacle, Male Pins Screw

7 (Power) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 2755443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2755443
Industrial Circular Connectors 2755443
Bulgin PX0744/P Circular Connector

Bulgin PX0744/P Circular Connector

Supplier's Site
Connector; Pin; 7; 16 AWG; Screw; 3 A; 250 V; 10 Milliohms (Max.); Panel - 70099235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; 7; 16 AWG; Screw; 3 A; 250 V; 10 Milliohms (Max.); Panel
70099235
Connector; Pin; 7; 16 AWG; Screw; 3 A; 250 V; 10 Milliohms (Max.); Panel 70099235
Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.) The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Single Nut Fixing Mates with Cable Connector

Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.)
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Single Nut Fixing
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1127-ND 2755443 70099235
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector; Pin; 7; 16 AWG; Screw; 3 A; 250 V; 10 Milliohms (Max.); Panel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 277 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J237A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details